00021200038976详情
3M 00021200038976重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Lacquered
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
With light source
有
可调节性
not adjustable
0个相似型号
00021200038976拓展信息
60440098576
3M
60440262289
3M
60650023249
3M
70071558145
3M
48011179803
3M
60440211344
3M
60600141935
3M
00262
3M
66910
3M
60440155293
3M








哦! 它是空的。