0038-2CL-CFT详情
3M 0038-2CL-CFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Without hood
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
6 - 48
Voltage type
AC/DC
Degree of protection (IP)
IP65
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*


















哦! 它是空的。