03076SRP详情
3M 03076SRP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Square
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
03076SRP拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。