051144839803详情
3M 051144839803重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
0个相似型号
051144839803拓展信息
051144839803详情
3M 051144839803重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
051144839803拓展信息