1000003955详情
3M 1000003955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Other
Type of electric connection
弹簧夹连接
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
EMI/RFI
产品类别
EMI Gaskets, Sheets & Absorbers
产品类别
EMI Gaskets, Sheets, Absorbers & Shielding
1000003955拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。