1076 1.5X60YD详情
3M 1076 1.5X60YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
1076 1.5X60YD拓展信息

















哦! 它是空的。