1126 24X36YD详情
3M 1126 24X36YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
3.2 - 3.2
Voltage type
DC
Degree of protection (IP)
IP40
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
1126 24X36YD拓展信息

















哦! 它是空的。