1183 C12MMX16,5MM详情
3M 1183 C12MMX16,5MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
28 - 28
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Natural colour
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
1183 C12MMX16,5MM拓展信息

















哦! 它是空的。