1280 (3 X 72)详情
3M 1280 (3 X 72)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Adhesive
材料
Polyester
Manufacturer Part Number
13/8V3350
Manufacturer
Continental Belt
Outside Length
335 Inches
Length - in
72 yd
Factory Pack QuantityFactory Pack Quantity
12
Length - mm
65.84 m
Part # Aliases
02120037713 7010045146
Brand
3M Electronic Specialty
RoHS
Details
类型
Masking
子类别
Supplies
产品类别
Tape
频带数量
13
产品
Tapes
产品类别
胶带
粘合剂类型
Silicone, Rubber Blend
1280 (3 X 72)拓展信息

















哦! 它是空的。