1411-XRV详情
3M 1411-XRV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Key
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
1411-XRV拓展信息
3M 8812
3M
9315
3M
1434-XR/ID
3M
1432-XR/ID
3M
7010029200
3M
1414-XR/ID
3M
9317
3M
6341
3M
1413-XR/ID
3M
7010359295
3M








哦! 它是空的。