1700/34ER 299详情
3M 1700/34ER 299重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Grey
With front ring
有
Type of control element
Long turning handle
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
1700/34ER 299拓展信息












哦! 它是空的。