1905R-DE-PNK详情
3M 1905R-DE-PNK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Transparent
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
1905R-DE-PNK拓展信息

















哦! 它是空的。