2000T-500-CU详情
3M 2000T-500-CU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
2.2 - 2.2
Voltage type
DC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Package
Bulk
Base Product Number
2000T
厂商
3M
Product Status
活跃
系列
Scotchlok™
终端
Crimp
颜色
-
线规
500MCM (kcmil)
绝缘材料
Non-Insulated
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
Step Up/Step Down
2000T-500-CU拓展信息















哦! 它是空的。