2MADAD-016详情
3M 2MADAD-016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Grey
With front ring
有
Type of control element
Short thumb-grip
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
2MADAD-016拓展信息
05111992851
3M
05113521738
3M
051115-06163
3M
05113828717
3M
3770/26
3M
051115-18748
3M
C8124/14 100
3M
NI-CHG
3M
051115-18749
3M
5111560600
3M








哦! 它是空的。