31575详情
3M 31575重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Long turning handle
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
31575拓展信息
7000000692
3M
7100139237
3M
7010414998
3M
7100141077
3M
7000119200
3M
B296317
3M
B296726
3M
7010514452
3M
7100007035
3M
7100047793
3M








哦! 它是空的。