3200-17详情
3M 3200-17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Grey
With front ring
有
Type of control element
Long turning handle
Package
Bulk
厂商
3M
Product Status
活跃
系列
Scotch-Brite™
类型
Burnish Pad
3200-17拓展信息








哦! 它是空的。