330-Y-3X1000FT详情
3M 330-Y-3X1000FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Colour front ring
Black
Type of lens
Flat
With front ring
有
0个相似型号
330-Y-3X1000FT拓展信息








哦! 它是空的。