3437-ORG-ESF详情
3M 3437-ORG-ESF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Key
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
3437-ORG-ESF拓展信息

















哦! 它是空的。