3447/34-100详情
3M 3447/34-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Black
Type of lens
Flat
With front ring
有
0个相似型号
3447/34-100拓展信息








哦! 它是空的。