45032详情
3M 45032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Package
Box
厂商
3M
Product Status
活跃
系列
*
零件状态
活跃
0个相似型号
45032拓展信息
9627
3M
SJ 5309 MPCB
3M
7100178113
3M
528025
3M
1010014652
3M
1100006923
3M
7000006053
3M
1181 3/4
3M
7000051758
3M
7000049621
3M








哦! 它是空的。