4930-3/4INX72YD-12/CAS详情
3M 4930-3/4INX72YD-12/CAS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Voltage type
AC
Rated operating voltage Ue
110 - 110
Construction type lens
Round
Type of electric connection
Screw connection
Material front ring
Other
Colour lens
Clear
4930-3/4INX72YD-12/CAS拓展信息








哦! 它是空的。