50-ESF详情
3M 50-ESF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
Other
Material front ring
Metal
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
50-ESF拓展信息

















哦! 它是空的。