5111165798详情
3M 5111165798重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS351024814A7
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
操作温度
-40 to 100 Degrees C
终端
10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
5111165798拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。