5151-2x36详情
3M 5151-2x36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polytetrafluoroethylene (PTFE) Impregnated Cloth
Length - in
36 yd
Factory Pack QuantityFactory Pack Quantity
24
Length - mm
32.92 m
Part # Aliases
02120045632 70006299443
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
类型
Friction Reduction
子类别
Supplies
产品类别
Tape
产品
Tapes
产品类别
胶带
粘合剂类型
Silicone
5151-2x36拓展信息








哦! 它是空的。