5589H-10详情
3M 5589H-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
0个相似型号
5589H-10拓展信息
5589H-10详情
3M 5589H-10重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
5589H-10拓展信息