56 1/8X72YD详情
3M 56 1/8X72YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
3
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
56 1/8X72YD拓展信息

















哦! 它是空的。