57333详情
3M 57333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
0
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
57333拓展信息








哦! 它是空的。