59241详情
3M 59241重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Short thumb-grip
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
3
Degree of protection (IP)
IP65
Number of contacts as normally open contact
3
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
Package
Bulk
厂商
3M
Product Status
活跃
系列
-
59241拓展信息








哦! 它是空的。