5PR SUBASSY详情
3M 5PR SUBASSY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP67
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Flat plug-in connection
Material front ring
Metal
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
5PR SUBASSY拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。