60440126716详情
3M 60440126716重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
60440126716拓展信息
2-5-GCA
3M
60440098576
3M
60440262289
3M
60650023249
3M
70071558145
3M
60650022027
3M
48011179803
3M
60440211344
3M
60600141935
3M
00262
3M








哦! 它是空的。