60440240814详情
3M 60440240814重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
125V
Termination Method
Solder
Insulation Materials
Phenol
类型
Banana Socket
性别
Female
额定电流
10A
长度
42.5mm
0个相似型号
60440240814拓展信息
60440240814详情
3M 60440240814重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
125V
Termination Method
Solder
Insulation Materials
Phenol
类型
Banana Socket
性别
Female
额定电流
10A
长度
42.5mm
60440240814拓展信息