6314-CFT详情
3M 6314-CFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
有
Number of indicator lights
1
Type of lens
High
Colour front ring
Natural colour
Degree of protection (IP)
IP67
Voltage type
AC/DC
Rated operating voltage Ue
28 - 28
Construction type lens
Round
Type of electric connection
焊旗连接
Material front ring
Metal
Colour lens
Clear
Package
Bulk
厂商
3M
Product Status
活跃
系列
*


















哦! 它是空的。