3M 7000000323
- 收藏
- 对比
7000000323
4-7000000323
胶带
--
大陆
立即发货

Other Tools 3M Lapping Film Roll 261X is the standard of 3M s lapping films. The product is made from precisely graded aluminum oxide particles coated on a 3 mil polyester film. The product provides uniform finishes on various substrates and delivers consistent
1最小包装量--
7000000323详情
3M 7000000323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.605 lbs
Factory Pack QuantityFactory Pack Quantity
4
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7000000323拓展信息
















哦! 它是空的。