7000000626详情
3M 7000000626重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA 1, 4, 4X, 12
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.
Factory Pack QuantityFactory Pack Quantity
6
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
子类别
Supplies
产品类别
Chemicals
外壳类型
Multipurpose
产品类别
Chemicals
知识产权评级
IP65
7000000626拓展信息

















哦! 它是空的。