7000006043详情
3M 7000006043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
Factory Pack QuantityFactory Pack Quantity
1
Wire Gauge Min
-
Wire Gauge Max
250 kcmil
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Terminals
产品类别
Terminals
产品类别
Terminals
7000006043拓展信息

















哦! 它是空的。