3M 7000027557
- 收藏
- 对比
7000027557
4-7000027557
隐私滤光片,屏幕保护器,防窥片
--
大陆
立即发货

Flat Cables Aluminum oxide mineral coated on 3 mil polyester film with a durable resin system. Available in 7 grades between 0.05 and 60.0 micron. Common applications include fiber optic finishing and roll superfinishing.
1最小包装量--
7000027557详情
3M 7000027557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.542 lbs
Factory Pack QuantityFactory Pack Quantity
4
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Cable
产品类别
扁平电缆
产品类别
扁平电缆
7000027557拓展信息







哦! 它是空的。