3M 7000044742
- 收藏
- 对比
7000044742
4-7000044742
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Disc 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7000044742详情
3M 7000044742重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Cables
Unit Weight
0.215030 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Adapter
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
产品长度
33.5 mm
7000044742拓展信息
















哦! 它是空的。