3M 7000044756
- 收藏
- 对比
7000044756
4-7000044756
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film 663X has a stronger resin system that gives this product added toughness and longer life. Used primarily in superfinishing, roll polishing, and flat lapping applications. Available in 30.0, 45.0, and 60.0 micron grades.
1最小包装量--
7000044756详情
3M 7000044756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
15mm
Unit Weight
0.425616 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
总长度
15mm
产品
Films
产品类别
其他工具
7000044756拓展信息
















哦! 它是空的。