3M 7000044816
- 收藏
- 对比
7000044816
4-7000044816
胶带
--
大陆
立即发货

Other Tools Aluminum oxide mineral coated on 3 mil polyester film with a durable resin system and PSA backed. Available in 7 grades between 0.05 and 60.0 micron. Common applications include fiber optic finishing and roll superfinishing.
1最小包装量--
7000044816详情
3M 7000044816重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
TQFN EP
Category
电池传感器
Mounting
表面贴装
Unit Weight
0.640046 oz
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
3M
Brand
3M Electronic Specialty
操作温度
-40 to 105 °C
类型
电池传感器
子类别
Cable
引脚数量
48
输出类型
Analog/Digital
产品类别
扁平电缆
筛选水平
扩展工业
产品类别
其他工具
7000044816拓展信息
















哦! 它是空的。