3M 7000044841
- 收藏
- 对比
7000044841
4-7000044841
胶带
--
大陆
立即发货

Other Tools Silicon carbide mineral coated on a 3 mil polyester film with PSA back. Available in 5.0, 9.0, 15.0 and 30.0 micron and is our standard product for silicon carbide related polishing applications in the fiber optic and metallurgical industries.
1最小包装量--
7000044841详情
3M 7000044841重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
155851-1300
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Unit Weight
0.640046 oz
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
7000044841拓展信息
















哦! 它是空的。