3M 7000044851
- 收藏
- 对比
7000044851
4-7000044851
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7000044851详情
3M 7000044851重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.320005 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7000044851拓展信息
















哦! 它是空的。