3M 7000044852
- 收藏
- 对比
7000044852
4-7000044852
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7000044852详情
3M 7000044852重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7000044852拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M







哦! 它是空的。