3M 7000045615
- 收藏
- 对比
7000045615
4-7000045615
胶带
--
大陆
立即发货

Other Tools The standard of 3Ms lapping films. Precisely graded aluminum oxide particles coated on a 3-mil polyester film. Provides uniform finishes on various substrates. Available in 0.30, 3.0, 5.0, 9.0, 12.0, and 30.0 micron grades.
1最小包装量--
7000045615详情
3M 7000045615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.179192 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7000045615拓展信息
















哦! 它是空的。