7000058374详情
3M 7000058374重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
操作温度
-55 to 85 °C
性别
Plug
产品长度
27.69 mm
0个相似型号
7000058374拓展信息
7000058374详情
3M 7000058374重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
操作温度
-55 to 85 °C
性别
Plug
产品长度
27.69 mm
7000058374拓展信息