7000119367详情
3M 7000119367重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
Package
Box
厂商
3M
Product Status
活跃
系列
-
类型
Pin
7000119367拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。