7000119415详情
3M 7000119415重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
Package
Box
厂商
3M
Product Status
活跃
系列
-
类型
Muffler
温度范围
-
7000119415拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。