7000120353详情
3M 7000120353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Contact Materials
Copper Alloy
Mounting
电缆安装
Termination Method
Crimp
Wire Size
14 AWG
性别
Pin
产品长度
27.41 mm
0个相似型号
7000120353拓展信息
7000120353详情
3M 7000120353重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver
Body Orientation
Straight
Contact Materials
Copper Alloy
Mounting
电缆安装
Termination Method
Crimp
Wire Size
14 AWG
性别
Pin
产品长度
27.41 mm
7000120353拓展信息