7000125073详情
3M 7000125073重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Polyester
Contact Materials
Brass
Mounting
电缆安装
性别
Receptacle
产品长度
73.15 mm
0个相似型号
7000125073拓展信息
7000125073详情
3M 7000125073重要参数规格及、参数值,及相似型号如下:
触点镀层
亮锡
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Polyester
Contact Materials
Brass
Mounting
电缆安装
性别
Receptacle
产品长度
73.15 mm
7000125073拓展信息