7000132234详情
3M 7000132234重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
7000132234拓展信息








哦! 它是空的。