7000144140详情
3M 7000144140重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
22 to 18, 22 AWG
Contact Materials
Brass
Mounting
电缆安装
性别
Pin
产品长度
20.2 mm
0个相似型号
7000144140拓展信息
7000144140详情
3M 7000144140重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Wire Size
22 to 18, 22 AWG
Contact Materials
Brass
Mounting
电缆安装
性别
Pin
产品长度
20.2 mm
7000144140拓展信息